UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM C964-20

Standard Guide for Lock-Strip Gasket Glazing

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2020
Status: active
Page Count: 11
ICS Code (Doors and windows): 91.060.50
significance And Use:

3.1 This guide provides information and guidelines for the design of lock-strip gasket glazing systems. For related standards, see Specifications C542, C716, and C963.

scope:

1.1 This guide covers the use of lock-strip gaskets in compliance with Specification C542 in walls of buildings not over 15° from a vertical plane. The prime performance considerations are weathertightness against air and water infiltration, and structural integrity under wind loads. Included are terminology, design considerations, and fabrication tolerances when using lock-strip gaskets in glazing applications.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C964-20
March 1, 2020
Standard Guide for Lock-Strip Gasket Glazing
1.1 This guide covers the use of lock-strip gaskets in compliance with Specification C542 in walls of buildings not over 15° from a vertical plane. The prime performance considerations are...
August 1, 2019
Standard Guide for Lock-Strip Gasket Glazing
1.1 This guide covers the use of lock-strip gaskets in compliance with Specification C542 in walls of buildings not over 15° from a vertical plane. The prime performance considerations are...
December 1, 2012
Standard Guide for Lock-Strip Gasket Glazing
1.1 This guide covers the use of lock-strip gaskets in compliance with Specification C542 in walls of buildings not over 15° from a vertical plane. The prime performance considerations are...
June 1, 2007
Standard Guide for Lock-Strip Gasket Glazing
1.1 This guide covers the use of lock-strip gaskets in compliance with Specification C 542 in walls of buildings not over 15 from a vertical plane. The prime performance considerations are...
September 8, 1988
Standard Guide for Lock-Strip Gasket Glazing
1.1 This guide covers the use of lock-strip gaskets in compliance with Specification C 542 in walls of buildings not over 15 from a vertical plane. The prime performance considerations are weather...
September 8, 1988
Standard Guide for Lock-Strip Gasket Glazing
1.1 This guide covers the use of lock-strip gaskets in compliance with Specification C 542 in walls of buildings not over 15 from a vertical plane. The prime performance considerations are...
Advertisement