ASTM International - ASTM F449-16
Standard Practice for Subsurface Installation of Corrugated Polyethylene Pipe for Agricultural Drainage or Water Table Control
| Organization: | ASTM International |
| Publication Date: | 15 February 2016 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 This practice is recommended for and limited to gravity flow subsurface drainage systems or water table control, but not recommended for sanitary or storm sewer applications. Procedures are outlined to minimize pipe deflection or structural damage during and after the installation process. These installation procedures are in accordance with "flexible conduit" principles.
1.2 This practice applies to all agricultural subsurface drainage or water table control installations using Specification F667, F2648, or other plastic pipe.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice covers the procedures for subsurface installation of corrugated polyethylene pipe, in accordance with the flexible conduit principles, intended for agricultural drainage or water... View More
Document History