UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA C22.2 NO 190

Capacitors for power factor correction

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 46
ICS Code (Power capacitors): 31.060.70
scope:

This Standard applies to indoor or outdoor, open or enclosed, shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power factor improvement and other applications on ac power systems having voltages up to 46 kV, designed to be installed in accordance with the Rules of the Canadian Electrical Code, Part I.

The requirements of this Standard also apply to self-healing capacitor with metallized electrode for use on ac systems having a maximum voltage between phases of 1000 V and less.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

CSA C22.2 NO 190
January 1, 2014
Capacitors for power factor correction
This Standard applies to indoor or outdoor, open or enclosed, shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power...
January 1, 2014
Capacitors for power factor correction
This Standard applies to indoor or outdoor, open or enclosed, shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power...
January 1, 2014
Capacitors for power factor correction
This Standard applies to indoor or outdoor, open or enclosed, shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power...
December 1, 1985
Capacitors for Power Factor Correction
This Standard applies to indoor or outdoor, open or enclosed shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power...
December 1, 1985
Capacitors for Power Factor Correction
This Standard applies to indoor or outdoor, open or enclosed shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power...
December 1, 1985
Capacitors for Power Factor Correction
This Standard applies to indoor or outdoor, open or enclosed shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power...
December 1, 1985
Capacitors for Power Factor Correction
This Standard applies to indoor or outdoor, open or enclosed shunt power capacitors and assemblies of shunt power capacitors with associated interconnections and supporting structures, for power...

References

Advertisement