NPFC - MIL-PRF-55342/8
RESISTOR, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, STYLE RM2010
| Organization: | NPFC |
| Publication Date: | 17 March 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
Scope.
This specification covers the requirements for style RM2010, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in characteristic E, characteristic H, characteristic K, characteristic L, characteristic M and characteristic Z, resistance tolerances .1 percent, .25 percent, .5 percent, 1 percent, 2 percent, 5 percent, and 10 percent, and all termination materials. Designers are CAUTIONED on using these resistors in high power pulses applications (see 6.5).
intended Use:
Chip resistors are intended to be used in thin or thick film hybrid circuits where micro-circuitry is indicated and in surface mount applications.
Document History