IEC 61643-341
Components for low-voltage surge protection – Part 341: Performance requirements and test circuits for thyristor surge suppressors (TSS)
| Organization: | IEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 162 |
| ICS Code (Diodes): | 31.080.10 |
scope:
This part of IEC 61643 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching actions. These SPCs are used in the construction of surge protective devices (SPDs) and equipment used in Information & Communications Technologies (ICT) networks with voltages up to AC 1 000 V and DC 1 500 V. This document is applicable to gated or non-gated TSS components with third quadrant (-v and -i) characteristics of blocking, conducting or switching.
This document contains information on
• terminology;
• letter symbols;
• essential ratings and characteristics;
• rating verification and characteristic measurement;
This document does not apply to the conventional three-terminal thyristors as covered by IEC 60747-6.
Document History