AGMA 6006
Standard for Design and Specifications of Gearboxes for Wind Turbines
| Organization: | AGMA |
| Publication Date: | 11 February 2020 |
| Status: | active |
| Page Count: | 52 |
scope:
This standard is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This applies to wind turbines installed both onshore and offshore. This standard applies to modular and integrated designs.
The standard provides guidance on the application of the wind turbine loads in relationship to the design of gears and gearbox elements. A standardized method for calculating gearbox reliability is included which allows for an objective comparison of different gearbox designs. Furthermore, this method provides a means to evaluate designs based upon gearbox lifetime economics.
The gearing elements referenced include spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path.
The standard applies to designs using rolling element bearings. Plain bearings are permissible, although their use and rating is not covered.
Guidance is included on the specification of shafts, shaft interfaces and fits, bearings and gear housing structure.
Lubrication of the gearbox is covered along with prototype and production testing.
Document History