UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D7518-10(2015)e1

Standard Specification for 1,3 Propanediol (PDO) Base Engine Coolant for Automobile and Light-Duty Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 6
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

1.1 This specification covers the requirements for 1,3 propanediol base engine coolants used in automobiles or other light-duty service cooling systems. When concentrates are used at 40 to 70 % concentration by volume in water, or when prediluted glycol base engine coolants (50 volume % minimum) are used without further dilution, they will function effectively to provide protection against freezing, boiling, and corrosion.

1.2 The coolants governed by this specification are categorized as follows:

Coolant Type Description
   
I 1,3 Propanediol base concentrate
II 1,3 Propanediol predilute (50 vol %)

Note 1: This specification is based on the knowledge of the performance of engine coolants prepared from new or virgin ingredients.

Note 2: This specification applies to automobiles and light-duty service. A specification for heavy-duty engine service is under development.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the requirements for propanediol base engine coolant used in automobiles or other light-duty service cooling systems. Engine coolant concentrates or prediluted... View More

Document History

April 1, 2020
Standard Specification for 1,3 Propanediol (PDO) Base Engine Coolant for Automobile and Light-Duty Service
1.1 This specification covers the requirements for 1,3 propanediol base engine coolants used in automobiles or other light-duty service cooling systems. When concentrates are used at 40 % to 70 %...
ASTM D7518-10(2015)e1
May 1, 2015
Standard Specification for 1,3 Propanediol (PDO) Base Engine Coolant for Automobile and Light-Duty Service
1.1 This specification covers the requirements for 1,3 propanediol base engine coolants used in automobiles or other light-duty service cooling systems. When concentrates are used at 40 to 70 %...
April 1, 2010
Standard Specification for 1,3 Propanediol (PDO) Base Engine Coolant for Automobile and Light-Duty Service
1.1 This specification covers the requirements for 1,3 propanediol base engine coolants used in automobiles or other light-duty service cooling systems. When concentrates are used at 40 to 70 %...
April 1, 2009
Standard Specification for 1,3 Propanediol (PDO) Base Engine Coolant for Automobile and Light-Duty Service
1.1 This specification covers the requirements for 1,3 propanediol base engine coolants used in automobiles or other light-duty service cooling systems. When concentrates are used at 40 to 70 %...
Advertisement