ISO 7240-17
Fire detection and fire alarm systems — Part 17: Transmission path isolators
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies the requirements, test methods and performance criteria for transmission path isolators for use in fire detection and fire alarm systems for buildings (for general requirements and definitions, see ISO 7240-1).
Means of isolation or protection incorporated within control and indicating equipment are not covered by this document.
Document History
ISO 7240-17
February 1, 2020
Fire detection and fire alarm systems — Part 17: Transmission path isolators
This document specifies the requirements, test methods and performance criteria for transmission path isolators for use in fire detection and fire alarm systems for buildings (for general...
August 15, 2009
Fire detection and fire alarm systems - Part 17: Short-circuit isolators
This part of ISO 7240 specifies requirements, test methods and performance criteria for short-circuit isolators, for use in fire detection and alarm systems for buildings; see ISO 7240-1.
Means of...