ASTM International - ASTM B971-10(2014)
Standard Specification for Silver-Coated Braid and Ribbon Flat Copper Wire intended for use in Electronic Application
| Organization: | ASTM International |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers silver-coated copper braid and ribbon flat wire intended for electronic application (Explanatory Note 1).
1.2 Two classes of silver-coated braid and ribbon flat copper wire are covered as follows:
1.2.1 Class A-Annealed temper.
1.2.2 Class H-Hard-drawn.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3.1 Exceptions-The
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers silver-coated copper braid and ribbon flat wire intended for electronic application. Two classes of silver-coated braid and ribbon flat copper wire are covered: Class A... View More
Document History