UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 9809-1

Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1100 MPa (ISO 9809-1:2019)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2020
Status: active
Page Count: 66
ICS Code (Gas cylinders): 23.020.35

Document History

DIN EN ISO 9809-1
February 1, 2020
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1100 MPa (ISO 9809-1:2019)
A description is not available for this item.
July 1, 2018
Gas cylinders - Design, construction and testing of refillable seamless steel gas cylinders and tubes - Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than 1100 MPa (ISO/DIS 9809-1:2018); German and English version prEN ISO 9809-1:2018
A description is not available for this item.
October 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 1: Quenched and tempered steel cylinders with tensile strength less than 1 100 MPa (ISO 9809-1:2010)
A description is not available for this item.
Advertisement