UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D4601/D4601M-04(2012)e1

Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet is suitable for use as a vapor retarder, with a solid mopping of asphaltic material, under roof insulation or between multiple layers of roof insulation.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the standards for asphalt impregnated and coated glass fiber base sheet intended for use as the first ply of built-up roofings. This sheets are also suitable for use as a... View More

Document History

Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet is...
ASTM D4601/D4601M-04(2012)e1
May 1, 2012
Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
1.1 This specification covers asphalt impregnated and coated glass fiber base sheet, with or without perforations, for use as the first ply of the built-up roofing. When not perforated, this sheet is...
Advertisement