ISO 7076-6
Fire protection — Foam fire extinguishing systems — Part 6: Vehicle mounted compressed air foam systems AMENDMENT 1
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Fire-fighting): | 13.220.10 |
Document History
November 3, 2023
Fire protection — Foam fire extinguishing systems — Part 6: Vehicle mounted compressed air foam systems
This part of ISO 7076 specifies requirements for compressed air foam systems (CAFS) in which foam concentrate and compressed air are continuously added to the water being discharged from the...
ISO 7076-6
April 1, 2020
Fire protection — Foam fire extinguishing systems — Part 6: Vehicle mounted compressed air foam systems AMENDMENT 1
A description is not available for this item.
June 1, 2016
Fire protection - Foam fire extinguishing systems - Part 6: Vehicle mounted compressed air foam systems
This part of ISO 7076 specifies requirements for compressed air foam systems (CAFS) in which foam concentrate and compressed air are continuously added to the water being discharged from the...