ISO 23430
Ships and marine technology — Specification of high manganese austenitic steel thin strips used for LNG tanks on board ships
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Materials and components for shipbuilding): | 47.020.05 |
scope:
This document describes the specification of high manganese (Mn) austenitic steel thin strips with good weldability and good resistance to atmospheric corrosion intended to be used for LNG tanks on board ships.
It covers strips with a thickness ranging from 0,3 mm to 6,0 mm.
Document History
ISO 23430
December 1, 2019
Ships and marine technology — Specification of high manganese austenitic steel thin strips used for LNG tanks on board ships
This document describes the specification of high manganese (Mn) austenitic steel thin strips with good weldability and good resistance to atmospheric corrosion intended to be used for LNG tanks on...