ISO 23088
Gas cylinders — Periodic inspection and testing of welded steel pressure drums — Capacities up to 1 000 l
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure intended for compressed and liquefied gases.
Document History
ISO 23088
February 1, 2020
Gas cylinders — Periodic inspection and testing of welded steel pressure drums — Capacities up to 1 000 l
This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure...