ISO 23658
Buildings and civil engineering works — Sealants — Testing of adhesion properties using a bead peel test
| Organization: | ISO |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
The document specifies a method for evaluating the adhesion of sealants with a minimum elongation at break of 25 % (according to ISO 8339, Method A or B) on various substrates. This test method can be used for one-component and multi component sealants. This method is typically used for elastic sealants but can be also used for plastic sealants. For plastic sealants, the test can be more difficult and needs to be carried out by experienced technicians.
This test is used to judge the adhesion of construction sealants in combination with cleaners, activators and/or primers on various substrates when exposed to a peeling force and also after different aging conditions.
An adhesion test according to this document can also be conducted for process monitoring and quality assurance accompanying production. The test method described in this document is not intended to replace any adhesion cohesion test methods specified in ISO 11600.
Document History