UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 8825-8

Information technology — ASN.1 encoding rules — Part 8: Specification of JavaScript Object Notation Encoding Rules (JER)

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 48
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation | International Standard specifies a set of JavaScript Object Notation Encoding Rules (JER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 | ISO/IEC 8824-1, Rec. ITU-T X.681 | ISO/IEC 8824-2, Rec. ITU-T X.682 | ISO/IEC 8824-3, Rec. ITU-T X.683 | ISO/IEC 8824-4. It is implicit in the specification of these encoding rules that they are also to be used for decoding.

The encoding rules specified in this Recommendation | International Standard:

- are used at the time of communication;

- are intended for use in circumstances where interoperability with applications using JSON is the major concern in the choice of encoding rules;

- allow the extension of an abstract syntax by addition of extra values for all forms of extensibility described in Rec. ITU-T X.680 | ISO/IEC 8824-1.

This Recommendation | International Standard also specifies the syntax and semantics of JER encoding instructions, and the rules for their assignment and combination. JER encoding instructions can be used to control the JER encoding for specific ASN.1 types.

Document History

CSA ISO/IEC 8825-8
January 1, 2019
Information technology — ASN.1 encoding rules — Part 8: Specification of JavaScript Object Notation Encoding Rules (JER)
This Recommendation | International Standard specifies a set of JavaScript Object Notation Encoding Rules (JER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T...

References

Advertisement