UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC TR 11801-9905

Information technology — Generic cabling for customer premises — Part 9905: Guidelines for the use of installed cabling to support 25GBASE-T application

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 51
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 11801, which is a Technical Report,

a) provides guidance on how to select and assess installed channels which conform to ISO/IEC 11801-1, and clarify if they also support ISO/IEC/IEEE 8802-3:2017/AMD3 for 25GBASE-T;

b) specifies the methods to assess whether installed channels constructed with Category 7A, 7, or 6A components meet the 25GBASE-T requirements;

c) provides guidance to identify which channels are likely to meet the 25GBASE-T requirements to avoid unnecessary testing;

d) provides mitigation techniques to improve the performance of installed channels to meet the 25GBASE-T requirements;

e) provides cabling recommendations for new installations.

NOTE 1 The channel transmission performance specified in this document is derived from the 25GBASE-T requirements in ISO/IEC/IEEE 8802-3:2017/AMD3.

NOTE 2 This document does not re-specify component or channel definitions of ISO/IEC 11801-1.

Document History

CSA ISO/IEC TR 11801-9905
January 1, 2019
Information technology — Generic cabling for customer premises — Part 9905: Guidelines for the use of installed cabling to support 25GBASE-T application
This part of ISO/IEC 11801, which is a Technical Report, a) provides guidance on how to select and assess installed channels which conform to ISO/IEC 11801-1, and clarify if they also support...

References

Advertisement