GMW18068
Two-Component, Optically Clear Silicone Rubber for Lighting Applications
| Organization: | GMW |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description.
This specification describes the material properties of two-component, optically clear silicone rubber for lighting applications.
Symbols.
Identify the elastomer nomenclature per ASTM D1418 or ISO 1629.
Applicability.
Typical applications include inner lens, light pipes, or light guides for interior and exterior lighting applications.
Remarks.
This material is recommended for applications up to 150 °C. Material can be injection or compression molded.
Document History