CSA Z630
Barbecue grill brushes
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Cookware, cutlery and flatware): | 97.040.60 |
scope:
This Standard provides requirements for the performance, testing, and marking of hand-held barbecue grill brushes and replacement heads with metal bristles for consumer use, intended to clean cooking surfaces of barbecue grills.
This Standard does not cover the effectiveness of barbecue grill brushes to clean cooking surfaces of barbecue grills.
This Standard does not cover all means available to clean cooking surfaces of barbecue grills.
Note: Other means to clean cooking surfaces of barbecue grills can include, but are not be limited to,
a) brushes or scrapers without bristles or with non-metallic bristles;
b) cleaning blocks or stones;
c) pot scrubbers;
d) cloths;
e) motor-operated brushes; and
f) continuous-coil grill brushes.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
Document History