UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 61869-15

Instrument transformers - Part 15: Additional requirements for voltage transformers for DC applications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2019
Status: active
Page Count: 44
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61869 provides all requirements specific to voltage transformers to be used in DC applications (DCVTs), whatever the technology used. The output signal can be analogue or digital.

It is applicable to newly manufactured voltage transformers used for measuring, protection and/or control applications in DC power systems with a rated voltage above 1,5 kV.

This document covers passive voltage dividers as well as active voltage transformers, used for measurement, control and protection.

The general configuration of a single-pole low-power instrument transformer is described in Figure 601 of IEC 61869-6:2016.

Document History

CEI EN IEC 61869-15
December 1, 2019
Instrument transformers - Part 15: Additional requirements for voltage transformers for DC applications
This part of IEC 61869 provides all requirements specific to voltage transformers to be used in DC applications (DCVTs), whatever the technology used. The output signal can be analogue or digital....

References

Advertisement