UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D558-11

Standard Test Methods for Moisture-Density (Unit Weight) Relations of Soil-Cement Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2011
Status: inactive
Page Count: 6
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
significance And Use:

These tests determine the optimum water content and maximum density (unit weight) to be used for molding soil-cement specimens in accordance with Test Methods D559 and D560.

Note 1-Since... View More

scope:

1.1 These test methods cover the determination of the relationship between the water content and the density of soil-cement mixtures when compacted before cement hydration as prescribed.

1.2 A 1/30-ft 3 (944-cm3) mold and a 5.50-lbf (24.5-N or mass of 2.49-kg) rammer dropped from a height of 12.0 in. (30.5 cm) are used and two methods, depending on soil gradation, are covered, as follows:

Document History

ASTM D558-11
January 1, 2011
Standard Test Methods for Moisture-Density (Unit Weight) Relations of Soil-Cement Mixtures
These tests determine the optimum water content and maximum density (unit weight) to be used for molding soil-cement specimens in accordance with Test Methods D559 and D560. Note 1—Since these tests...
November 1, 2004
Standard Test Methods for Moisture-Density (Unit Weight) Relations of Soil-Cement Mixtures
1.1 These test methods cover the determination of the relationship between the water content and the density of soil-cement mixtures when compacted before cement hydration as prescribed. 1.2 A...
February 10, 2003
Standard Test Methods for Moisture-Density (Unit Weight) Relations of Soil-Cement Mixtures
1.1 These test methods cover the determination of the relationship between the water content and the density of soil-cement mixtures when compacted before cement hydration as prescribed. 1.2 A...
May 10, 1996
Standard Test Methods for Moisture-Density Relations of Soil-Cement Mixtures
1.1 These methods cover the determination of the relationship between the water content and the density of soil-cement mixtures when compacted before cement hydration as prescribed. 1.2 A 1/30-ft...
Advertisement