UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS IEC 60092.376

Electrical installations in ships Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 24 January 2020
Status: active
Page Count: 30
scope:

Scope and object

This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage rating of 150/250V (300V) (see Clause 4) and are intended for fixed installations.

The various types of cables are given in Clause 5. The constructional requirements and test methods are aligned with those indicated in IEC 60092-350, unless otherwise specified in this document.

The object of this document is

- to standardise cables whose safety and reliability are ensured when they are installed in accordance with the requirements of IEC 60092-352,

- to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety, and

- to specify test methods for checking conformity with those requirements.

Document History

SNZ AS/NZS IEC 60092.376
January 24, 2020
Electrical installations in ships Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)
Scope and object This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid...

References

Advertisement