UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DSF/IEC 61156-12 ED1

MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 12: Symmetrical single pair cables with transmission characteristics up to 600 MHz – work area wiring

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 24
scope:

This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of existing application is 1000BASE-T1, see ISO/IEC TR 11801-99061. The transmission characteristics of these cables are specified up to a frequency of 600 MHz and at a temperature of 20°C. The cable type recognised is intended to be used for the work area wiring of shielded channels with a nominal length of 40 m. Possible designs are U/FTP, X/UTP and X/FTP, where X stands for F, S or SF. These cables may comprise more than one pair in case several systems are operated in parallel. In this case, refer to clause 7 of this document. The cables covered by this International Standard are intended to operate with voltages and currents normally encountered in communication systems. While these cables are not intended to be used in conjunction with low impedance sources, e.g. the electric power supplies of public utility mains, they are intended to be used to support the delivery of low voltage remote powering applications.

Document History

July 5, 2021
Multicore and symmetrical pair/quad cables for digital communications – Part 12: Symmetrical single pair cables with transmission characteristics up to 600 MHz – work area wiring
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of existing application is...
DSF/IEC 61156-12 ED1
MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 12: Symmetrical single pair cables with transmission characteristics up to 600 MHz – work area wiring
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of existing application is...

References

Advertisement