UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 29109-7

Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 7: Signature/sign time series data

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 51
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-7. ISO/IEC 19794-7 defines two data interchange formats for signature/sign time series data, one for general use and one compact format for use with smart cards and other tokens.

This part of ISO/IEC 29109 establishes

- test assertions of the structure of both signature/sign time series data formats as specified in ISO/IEC 19794-7 (Type A Level 1 as defined in ISO/IEC 29109-1),

- test assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1), and

- test assertions on the contents of data records in the signature/sign time series data formats as specified in ISO/IEC 19794-7 (Type A Level 3 as defined in ISO/IEC 29109-1).

This part of ISO/IEC 29109 does not establish

- tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), and

- tests of conformance of systems that do not produce ISO/IEC 19794-7 records.

Document History

CSA ISO/IEC 29109-7
January 1, 2020
Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 7: Signature/sign time series data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-7. ISO/IEC 19794-7 defines two data interchange...

References

Advertisement