CSA ISO/IEC 29109-5
Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 5: Face image data
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric data interchange format standard for face image data.
This document establishes
- test assertions of the structure of the face image data format as specified in ISO/IEC 19794-5:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),
- test assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009).
This document does not establish
- tests of conformance of 3D face records defined in ISO/IEC 19794-5:2005, 5.7.1, codes 0x80, 0x81, and 0x82,
- tests of conformance of CBEFF structures required by ISO/IEC 19794-5:2005,
- tests of consistency with the input biometric data record (Level 3),
- tests of conformance of the image data to the quality-related specifications of ISO/IEC 19794-5:2005,
- tests of conformance of the image data blocks to the respective JPEG or JPEG 2000 standards,
- tests of other characteristics of biometric products or other types of testing of biometric products (e.g., acceptance, performance, robustness, security).
Document History