UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 29109-2

Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 2: Finger minutiae data

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 57
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions and test procedures, as applicable to the biometric data interchange format standard relating to finger minutiae data (i.e. ISO/IEC 19794-2).

It establishes

⎯ tests of assertions of the structure of the finger minutiae data format as specified in ISO/IEC 19794-2:2005 (Type A Level 1 as defined in ISO/IEC 29109-1:2009),

⎯ tests of assertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1:2009), and

⎯ tests of semantic assertions (Type A Level 3 as defined in ISO/IEC 29109-1:2009).

This part of ISO/IEC 29109 does not establish

⎯ tests of conformance of CBEFF structures embedding ISO/IEC 19794-2:2005 biometric data blocks (BDBs),

⎯ tests of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security),

⎯ tests of conformance of systems that do not produce ISO/IEC 19794-2:2005 records, or

⎯ tests for Level 3 conformance testing.

Document History

CSA ISO/IEC 29109-2
January 1, 2020
Information technology — Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 — Part 2: Finger minutiae data
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions and test procedures, as applicable to the biometric data interchange format standard relating to...

References

Advertisement