UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61643-331 REDLINE

Components for low-voltage surge protection – Part 331: Performance requirements and test methods for metal oxide varistors (MOV)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2020
Status: active
Page Count: 90
ICS Code (Potentiometers, variable resistors): 31.040.20
scope:

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages.

This document applies to MOVs having two electrodes and hybrid surge protection components. This document also does not apply to mountings and their effect on the MOV's characteristics. Characteristics given apply solely to the MOV mounted only in the ways described for the tests.

Document History

IEC 61643-331 REDLINE
March 1, 2020
Components for low-voltage surge protection – Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling...

References

Advertisement