UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 55016-1-1

Specification for radio disturbance and immunity measuring apparatus and methods Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2020
Status: active
Page Count: 104
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided for specialized equipment for discontinuous disturbance measurements.

NOTE In accordance with IEC Guide 107, CISPR 16-1-1 is a basic electromagnetic compatibility (EMC) standard for use by product committees of the IEC. As stated in Guide 107, product committees are responsible for determining the applicability of a basic EMC standard. CISPR and its subcommittee are prepared to co-operate with product committees in the evaluation of the value of particular EMC tests for specific products.

The specifications in this document apply to electromagnetic interference (EMI) receivers and spectrum analyzers. The term "measuring receiver" used in this document refers to both EMI receivers and spectrum analyzers (see also 3.7). The calibration requirements for measuring receivers are detailed in Annex J.

Further guidance on the use of spectrum analyzers can be found in Annex B of any one of the following documents: CISPR 16-2-1:2014, CISPR 16-2-2:2010, or CISPR 16-2-3: 2016.

Document History

CEI EN IEC 55016-1-1
January 1, 2020
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
This part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are...
October 1, 2018
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
May 1, 2015
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
A description is not available for this item.
June 1, 2011
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
La presente Norma di base fissa le caratteristiche e le prestazioni delle apparecchiature per misurare le tensioni e le correnti di disturbo e i campi nella gamma di frequenza da 9 kHz a 18 GHz,...
May 1, 2008
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-1: Radio disturbance and immunity measuring apparatus - Measuring apparatus
La presente Norma di base fissa le caratteristiche e le prestazioni delle apparecchiature per misurare le tensioni e le correnti di disturbo e i campi nella gamma di frequenza da 9 kHz a 18 GHz,...
December 1, 2005
Specificazione per gli apparati e i metodi di misura del radiodisturbo e dell'immunità - Parte 1-1: Apparati di misura del radiodisturbo e dell'immunità - Apparecchi di misura
Questa Norma (Parte 1-1 della CISPR 16) è una norma di base che specifica le caratteristiche e le prestazioni degli apparecchi per la misura delle tensioni, delle correnti e dei campi di...

References

Advertisement