CEI EN IEC 61810-10
Electromechanical elementary relays Part 10: Additional functional aspects and safety requirements for highcapacity relays
| Organization: | CEI |
| Publication Date: | 1 February 2020 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of IEC 61810, with functional and safety aspects, applies to electromechanical elementary relays (non-specified time all-or-nothing relays) with high capability requirements like breaking or short circuit capabilities and similar for incorporation into low-voltage equipment. These relays may have a specific design to extinguish the electric arc between contacts (e.g. by magnetic blow-out), or use an insulation coordination not covered by IEC 61810-1 (e.g. by gas filled contact chambers), or require safety assessments not covered by IEC 61810-1 (e.g. for higher loads).
It defines additional requirements for high-capacity relays with generic performance intended for use in applications in smart grids, electric vehicles and other applications where, for example, battery charge/discharge switching is used, such as:
• electrical energy storage (EES) systems,
• solar photovoltaic energy systems,
• electric road vehicles (EV) and electric industrial trucks,
• power electronic systems and equipment,
• secondary cells and batteries,
• road vehicles.
Compliance with the requirements of this standard is verified by the type tests indicated.
Document History