ISO TS 5660-5
Reaction-to-fire tests — Heat release, smoke production and mass loss rate — Part 5: Heat release rate (cone calorimeter method) and smoke production rate (dynamic measurement) under reduced oxygen atmospheres
| Organization: | ISO |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This document specifies the apparatus and procedure for measuring reaction to fire behaviour under reduced oxygen atmospheres. Continuous measurements are made to calculate heat release rates, smoke and specific gas production rates, and mass loss rates. Ignition time measurements are also made and ignition behaviour is obtained. Pyrolysis parameters of specimens exposed to controlled levels of irradiance and controlled levels of oxygen supply can be determined as well.
Different reduced oxygen atmospheres in the test environment are achieved by controlling the oxygen volume concentration of input gas fed into the chamber (vitiation) or by controlling the total volume of atmosphere fed into the chamber (ventilation). Ranges of oxygen volume concentration below 20,95 % of oxygen can be studied. The apparatus is not intended to control enriched oxygen conditions above atmospheric 20,95 % oxygen concentration.
The measurement system prescribed in this document is based on the cone calorimeter apparatus described in ISO 5660-1. Therefore, this document is intended to be used in conjunction with ISO 5660-1.
Document History