UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60317-80

Specifications for particular types of winding wires Part 80: Polyvinyl acetal enamelled rectangular copper wire, class 120, with a bonding layer

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2020
Status: active
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a dual coating. The underlying coating is based on polyvinyl acetal resin, which can be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The second coating is a bonding layer based on a thermoplastic or thermosetting resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor dimensions covered by this document is:

- width: min. 2,00 mm max. 16,00 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of nominal width and thickness as well as the specified ratio width/thickness are given in IEC 60317-0-2:2019.

Document History

CEI EN IEC 60317-80
March 1, 2020
Specifications for particular types of winding wires Part 80: Polyvinyl acetal enamelled rectangular copper wire, class 120, with a bonding layer
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a dual coating. The underlying coating is based on polyvinyl acetal resin, which can...

References

Advertisement