IEC 62056-8-8
Electricity metering data exchange – The DLMS/COSEM suite – Part 8-8: Communication profile for ISO/IEC 14908 series networks
| Organization: | IEC |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 212 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62056 describes how the DLMS/COSEM Application layer and the COSEM object model as specified in IEC 62056‑5‑3:2017, IEC 62056‑6‑1:2017 and IEC 62056‑6‑2:2017 can be used over the lower layers specified in the IEC 14908 series, forming a DLMS/COSEM ISO/IEC 14908 communication profile.
This document is part of the IEC 62056 series. Its structure follows IEC 62056-1-0 and IEC TS 62056-1-1.
Annex A (informative) provides examples of representative instances of data exchange.
NOTE This Annex A is included and referenced for consistency with other parts of the IEC 62056 suite, but it is empty.
Annex B (normative) defines COSEM interface classes and related OBIS codes for setting up and managing the DLMS/COSEM communication profile for IEC 14908 networks. These interface classes and OBIS codes will be moved later to IEC 62056-6-2 and IEC 62056-6-1.
Annex C (informative) provides an implementation guide and specifies a migration path from Utility Tables based applications to DLMS/COSEM based applications.
Annex D (informative) specifies the OSGP-AES-128-PSK security suite for optional use on the adaptation layer level.
Annex E (normative) specifies the repeating mechanism over the ISO 14908-3 Power Line Channel network.
Annex F (informative) specifies ISO/IEC 14908-3 Registration and monitoring of LNAPs.
Document History