SNZ AS/NZS 1335
Gas welding equipment – Rubber hoses for welding, cutting and allied processes
| Organization: | SNZ |
| Publication Date: | 15 May 2020 |
| Status: | active |
| Page Count: | 27 |
scope:
This document specifies requirements for rubber hoses (including twin hoses) for welding, cutting and allied processes.
This document specifies requirements for rubber hoses for normal duty of 2 MPa (20 bar) and light duty [limited to hoses for maximum working pressure of 1 MPa (10 bar) and with bore up to and including 6,3 mm].
This document applies to hoses operated at temperatures -20 °C to +60 °C and used in:
- gas welding and cutting;
- arc welding under the protection of an inert or active gas;
- processes allied to welding and cutting, in particular, heating, brazing, and metallization.
This document does not specify requirements for hose assemblies; these are detailed in ISO 8207.
This document applies neither to thermoplastics hoses nor to hoses used for high pressure [>0,15 MPa (>1,5 bar)] acetylene.
Document History