UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 60317-55

Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2014
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is as follows:

- Grade 1: 0,020 mm up to and including 1,600 mm;

- Grade 2: 0,020 mm up to and including 1,600 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

EN 60317-55
February 1, 2014
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may...
February 1, 2014
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, Class 180
A description is not available for this item.
March 1, 2008
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.

References

Advertisement