CEN - EN 419
Gas-fired overhead luminous radiant heaters for nondomestic use - Safety and energy efficiency
| Organization: | CEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This document specifies the requirements and test methods for the construction, safety, rational use of energy, classification and marking of non-domestic gas-fired overhead luminous radiant heaters for environmental comfort, referred to in the body of the text as "appliances".
This document is applicable to Type A1 and Type A3 appliances only (see 4.2.2) intended for use in other than residential dwellings:
a) low gas pressure appliances operating at pressures up to and including 50 mbar;
b) medium gas pressure appliances operating at pressures above 50 mbar and up to 2 bar.
This document is not applicable to:
- appliances designed for use in domestic dwellings;
- outdoor appliances;
- appliances of heat input in excess of 120 kW (based on the net calorific value of the appropriate reference gas);
This document is applicable to appliances which are intended to be type tested.
Document History