UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61169-64

Radio frequency connectors - Part 64: Sectional specification - RF coaxial connectors with 0,8 mm inner diameter of outer conductor - Characteristic impedance 50 Ω (type 0,8)

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2019
Status: active
Page Count: 28
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for IEC 61169 (all parts) coaxial connectors with 0,8 mm coupling.

The connectors are used with cables with characteristic impedance 50 Ω in an operating frequency range up to 145 GHz. The connectors are widely used in communications and measurements.

It describes the interface dimensions for general purpose connectors with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type 0,8 connectors.

This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements.

NOTE Dimension are in mm, however original dimensions were in inches.

All un-dimensioned pictorial configurations are for reference purpose only.

Document History

EN IEC 61169-64
November 1, 2019
Radio frequency connectors - Part 64: Sectional specification - RF coaxial connectors with 0,8 mm inner diameter of outer conductor - Characteristic impedance 50 Ω (type 0,8)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for IEC 61169 (all parts) coaxial connectors with 0,8...

References

Advertisement