CEN - EN 17194
Animal feeding stuffs: Methods of sampling and analysis - Determination of Deoxynivalenol, Aflatoxin B1, Fumonisin B1 & B2, T-2 & HT-2 toxins, Zearalenone and Ochratoxin A in feed materials and compound feed by LC-MS/MS
| Organization: | CEN |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This document's method of analysis is applicable for the determination of:
- deoxynivalenol (DON) in the tested range of 100 μg/kg to 3 300 μg/kg,
- aflatoxin B1 (AfB1) in the tested range of 2,5 μg/kg to 440 μg/kg,
- fumonisin B1 (FB1) in the tested range of 690 μg/kg to 7 500 μg/kg,
- fumonisin B2 (FB2) in the tested range of 200 μg/kg to 2 500 μg/kg,
- T-2 toxin in the tested range of 7,5 μg/kg to 360 μg/kg,
- HT-2 toxin in the tested range of 14 μg/kg to 1 800 μg/kg,
- zearalenone (ZEN) in the tested range of 30 μg/kg to 600 μg/kg, and
- ochratoxin A (OTA) in the tested range of 10 μg/kg to 230 μg/kg
in cereals and cereal-based compound feed by liquid-chromatograph
Document History