UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61196-6-3

Coaxial communication cables – Part 6-3: Detail specification for 75-5 type CATV drop cables

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2020
Status: active
Page Count: 18
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution systems, surveillance & control systems, satellite television receiving systems and as bidirectional hybrid fibre coaxes (HFC). The operating frequency is from 5 MHz to 3 000 MHz.

This part of IEC 61196 is to be used in conjunction with IEC 61196-1:2005 and IEC 61196-6:2009. It determines the layout and style with respect to the model and type.

Document History

IEC 61196-6-3
May 1, 2020
Coaxial communication cables – Part 6-3: Detail specification for 75-5 type CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
January 1, 2018
Coaxial communication cables – Part 6-3: Detail specification for 75-5 type CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...

References

Advertisement