UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 16964

Gas cylinders - Flexible hoses assemblies - Specification and testing

active, Most Current
Organization: CEN
Publication Date: 1 April 2020
Status: active
Page Count: 24
ICS Code (Hoses): 83.140.40
ICS Code (Gas cylinders): 23.020.35
scope:

This document provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers (battery vehicles), and MEGCs for use when filling and emptying gas at production sites and also for customer use. This document applies to flexible hose assemblies with rated pressures up to 1 000 bar for use in the temperature range of −40 °C to +65 °C.

This document is not applicable to:

- rubber and plastics flexible hose assemblies for welding, cutting and related processes up to 45 MPa (450 bar) for customer use (see ISO 14113);

- high pressure flexible hose assemblies for use with medical gas systems for customer use (see ISO 21969);

- low pressure hose assemblies for use with medical gases for customer use (see ISO 5359);

- rubber and thermoplastic low pressure hose assemblies for welding, cutting and related processes for customer use (see ISO 3821 or ISO 12170);

- flexible hose assemblies for cryogenic applications (see ISO 21012);

- flexible hose assemblies for liquid petroleum gas (LPG).

NOTE Flexible hose assembly designs which pass the type test approval described in this document can have a lower ratio of burst pressure to rated pressure than stated in other standards.

Document History

EN ISO 16964
April 1, 2020
Gas cylinders - Flexible hoses assemblies - Specification and testing
This document provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers (battery...

References

Advertisement