ISO/IEC TR 11801-9908
Information technology – Generic cabling for customer premises – Part 9908: Guidance for the support of higher speed applications over optical fibre channels
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 11801, which is a Technical Report,
• provides a listing of the data centre application options currently available or in process of standardization utilizing duplex and parallel optical fibre channels;
• identifies migration considerations when upgrading to higher speed applications.
Document History
ISO/IEC TR 11801-9908
May 1, 2020
Information technology – Generic cabling for customer premises – Part 9908: Guidance for the support of higher speed applications over optical fibre channels
This part of ISO/IEC 11801, which is a Technical Report,
• provides a listing of the data centre application options currently available or in process of standardization utilizing duplex and...