ASTM International - ASTM A608/A608M-14(2018)
Standard Specification for Centrifugally Cast Iron-Chromium-Nickel High-Alloy Tubing for Pressure Application at High Temperatures
| Organization: | ASTM International |
| Publication Date: | 1 March 2018 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1.1 This specification covers iron-chromium-nickel
1.2 The grades of high alloys detailed in Table 1 are intended for applications requiring strength and resistance to corrosion and scaling at high temperatures.
(A) Where ellipses (...) appear in this table there is no requirement, and the element need not be analyzed or reported.(B) Manufac
1.3 Optional Supplementary Requirements S1 to S11 are provided; these call for additional tests to be made if desired.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.4.1 Within the text, the SI units are shown in brackets.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the standard for iron-chromium-nickel
Document History