ASTM International - ASTM D5029-98(2014)
Standard Test Method for Water Solubles in Activated Carbon
| Organization: | ASTM International |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Chemical reagents): | 71.040.30 |
significance And Use:
5.1 In certain applications, the ash, color, conductivity, or pH of the finished activated carbon product may be influenced by the quantity of water solubles it contains. This water solubles test... View More
scope:
1.1 This test method covers the determination of the water soluble content of (unused) granular and powdered activated carbons. Water solubles are materials that can be extracted by distilled water under reflux conditions and are expressed as a percentage of dry carbon weight.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History