ASTM International - ASTM C1007-20
Standard Specification for Installation of Load Bearing (Transverse and Axial) Steel Studs and Related Accessories
| Organization: | ASTM International |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories 0.0329 in. (0.836 mm) to 0.1120 in. (2.845 mm) thick.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the installation and erection requirements for load bearing (transverse and axial) steel studs and related accessories. Materials requirements for framing members,... View More
Document History