AASHTO T 388
Standard Method of Test for Detectable Warning Systems
| Organization: | AASHTO |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 56 |
scope:
This method of test covers the specimen fabrication, testing protocols, and laboratory-accelerat
Non-Destructive Evaluation Tests:
• Visual and Microscopic Evaluation (Section 6)
• Dome Shape and Geometry Measurement (Section 7)
• Static Coefficient of Friction Measurement, Dry and Wet (Section 8)
• Color Measurement (Section 9)
Destructive Evaluation Tests:
• Resistance to Impact from Falling Tup (Section 10)
• Resistant to Impact from Simulated Snowplow Blade (Cold Exposure) (Section 11)
• Wear Resistance (Section 12)
• Coating and Single Dome Bond (Systems with Coatings or Surface-Applied Single Domes) (Section 13)
Laboratory-Accelerat
• High Temperature Thermal Cycling (Section 14)
• Abrasion Exposure (Section 15)
• Freeze-Thaw Durability (Cold Exposure Applications only) (Section 16)
• Ultraviolet Light Exposure (Section 17)
Figure 1 illustrates the suite of tests that are available to evaluate the durability of detectable warning systems.
Document History