NEN-EN-IEC 61121/A11
Tumble dryers for household use - Methods for measuring the performance
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Laundry appliances): | 97.060 |
Document History
NEN-EN-IEC 61121/A11
September 1, 2019
Tumble dryers for household use - Methods for measuring the performance
A description is not available for this item.
February 1, 2013
Tumble dryers for household use - Methods for measuring the performance
This International Standard is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This...
July 1, 2005
Tumble dryers for household use - Methods for measuring the performance
Is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without water supply and incorporating a heating device. The object is to state and define the...
February 1, 2001
Tumble dryers for household use - Methods for measuring the performance
amendment on paragraph 9.2.1
March 1, 2000
Tumble dryers for household use - Methods for measuring the performance
Subclause 9.2.1, Drying program. Replace the text of the common modification by: 'Delete in the three sentences concerning the programs "(dried down to the conditioned mass)" or "(dried ready for...
September 1, 1999
Tumble dryers for household use - Methods for measuring the performance
Specifies, as far as necessary, the test methods. For the purpose of energy labelling only those test methods are applicable which are required according to the commission Directive mentioned in...