ISO/IEC TR 11801-9910
Information technology – Generic cabling for customer premises – Part 9910: Specifications for modular plug terminated link cabling
| Organization: | ISO |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 11801, which is a Technical Report, provides definitions for, and examples of, modular plug terminated link configurations.
This document provides performance specifications for Classes D, E, EA, F, FA, I and II modular plug terminated links.
Test methods are provided in Clause 8 and are specified in ISO/IEC 14763-4:-1.
1 To be published. Stage at the time of publication: ISO/IEC CDV 14763-4:2020.
Document History