NEN-ISO/IEC 30106-4
Information technology - Object oriented BioAPI - Part 4: C++ implementation
| Organization: | NEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies an interface of a BioAPI C++ framework and BioAPI C++ BSP which will mirror the corresponding components specified in ISO/IEC 30106-1. The semantic equivalence of this document will be maintained with ISO/IEC 30106-2 (Java implementation) and ISO/IEC 30106-3 (C# implementation). In spite of the differences in actual parameters passed between functions, the names and interface structure are the same.
Document History