NEN-EN-IEC 61169-64
Radio frequency connectors - Part 64: Sectional specification - RF coaxial connectors with 0,8 mm inner diameter of outer conductor - Characteristic impedance 50 ? (type 0,8)
| Organization: | NEN |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for IEC 61169 (all parts) coaxial connectors with 0,8 mm coupling.
The connectors are used with cables with characteristic impedance 50 Ω in an operating frequency range up to 145 GHz. The connectors are widely used in communications and measurements.
It describes the interface dimensions for general purpose connectors with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type 0,8 connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements.
NOTE Dimension are in mm, however original dimensions were in inches.
All un-dimensioned pictorial configurations are for reference purpose only.
Document History