UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 14901-1+A1

Ductile iron pipes, fittings and accessories - Requirements and test methods for organic coatings of ductile iron fittings and accessories - Part 1: Epoxy coating (heavy duty)

active, Most Current
Organization: NEN
Publication Date: 1 November 2019
Status: active
Page Count: 22
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Organic coatings): 25.220.60
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for:

- conveying water (e.g. potable water) at operating temperature up to 50 °C excluding frost; or

- conveying waste water at operating temperature up to 45 °C excluding frost; or

- conveying gas at operating temperature up to 50 °C;

- suitable for external environments, i.e. soils, waters and atmospheres of all common corrosion loads, characterized in EN 545:2010, D.2.3.

Document History

NEN-EN 14901-1+A1
November 1, 2019
Ductile iron pipes, fittings and accessories - Requirements and test methods for organic coatings of ductile iron fittings and accessories - Part 1: Epoxy coating (heavy duty)
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron...

References

Advertisement