CEN/TS 16931-3-3
Electronic invoicing - Part 3-3: Syntax binding for UN/CEFACT XML Industry Invoice D16B
| Organization: | CEN |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 222 |
| ICS Code (IT applications in office work): | 35.240.20 |
| ICS Code (IT applications in trade): | 35.240.63 |
scope:
This document specifies the mapping between the semantic model of an electronic invoice, included in EN 16931-1 and the Cross Industry Invoice in the UN/CEFACT XML syntax. For each element in the semantic model (including sub-elements or supplementary components such as Identification scheme identifiers) it is defined which element in the syntax is to be used to contain its information contents. Any mismatches between semantics, format, cardinality or structure are indicated.
Document History